Packard Inc. Contactor C330A

Description
CONTACTOR, 30 AMPS, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 30 AMPS, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 39489045 - Radwell International
Willingboro, NJ, United States
Contactor
39489045
Contactor 39489045
CONTACTOR, 30 AMPS, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 30 AMPS, 3 POLE, 24 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 39489045
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09A200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 127933165 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details