Packaging Company (The) Lipstick case LB40-L276-7

Description
The Packaging Company (TPC) is a leading manufacturer in Cosmetic containers and Cosmetic packaging. We offer a full line of health and beauty aids packaging, spa products packaging, pharmaceutical & nutraceutical packaging, anti-aging & skin care products packaging, hair care & styling products packaging. The TPC advantages: Over 20 years cosmetic packaging design and manufacturing expertise. Design facility and office in Los Angeles, California. Our core products are cosmetic compacts, lipstick tubes & lip gloss tubes, single layer & sifter jars, bottles with airless pumps & dip tube pumps, cosmetic containers, cosmetic jars, cosmetic tubes, sprayers & pumps, lip & eye products, brush, nail bottles and droppers. Large selection of materials: plastic, PLA, PET, PE, AS, PMMA , HDPE, SAN, ABS, paper, recycled paper, glass, metal and aluminum. Custom in house design, expert cosmetic packaging consultation, tooling, prototype to production, long & short run, minimum lead time, competitive pricing and on time delivery. ISO 9001:2000 projects are welcome. We are happy to offer earth friendly cosmetic packaging without compromising the quality and appearance of our products.
Description
The Packaging Company (TPC) is a leading manufacturer in Cosmetic containers and Cosmetic packaging. We offer a full line of health and beauty aids packaging, spa products packaging, pharmaceutical & nutraceutical packaging, anti-aging & skin care products packaging, hair care & styling products packaging. The TPC advantages: Over 20 years cosmetic packaging design and manufacturing expertise. Design facility and office in Los Angeles, California. Our core products are cosmetic compacts, lipstick tubes & lip gloss tubes, single layer & sifter jars, bottles with airless pumps & dip tube pumps, cosmetic containers, cosmetic jars, cosmetic tubes, sprayers & pumps, lip & eye products, brush, nail bottles and droppers. Large selection of materials: plastic, PLA, PET, PE, AS, PMMA , HDPE, SAN, ABS, paper, recycled paper, glass, metal and aluminum. Custom in house design, expert cosmetic packaging consultation, tooling, prototype to production, long & short run, minimum lead time, competitive pricing and on time delivery. ISO 9001:2000 projects are welcome. We are happy to offer earth friendly cosmetic packaging without compromising the quality and appearance of our products.

Suppliers

Company
Product
Description
Supplier Links
Lipstick case - LB40-L276-7 - Packaging Company (The)
Long Beach, CA, USA
Lipstick case
LB40-L276-7
Lipstick case LB40-L276-7
The Packaging Company (TPC) is a leading manufacturer in Cosmetic containers and Cosmetic packaging. We offer a full line of health and beauty aids packaging, spa products packaging, pharmaceutical & nutraceutical packaging, anti-aging & skin care products packaging, hair care & styling products packaging. The TPC advantages: Over 20 years cosmetic packaging design and manufacturing expertise. Design facility and office in Los Angeles, California. Our core products are cosmetic compacts, lipstick tubes & lip gloss tubes, single layer & sifter jars, bottles with airless pumps & dip tube pumps, cosmetic containers, cosmetic jars, cosmetic tubes, sprayers & pumps, lip & eye products, brush, nail bottles and droppers. Large selection of materials: plastic, PLA, PET, PE, AS, PMMA , HDPE, SAN, ABS, paper, recycled paper, glass, metal and aluminum. Custom in house design, expert cosmetic packaging consultation, tooling, prototype to production, long & short run, minimum lead time, competitive pricing and on time delivery. ISO 9001:2000 projects are welcome. We are happy to offer earth friendly cosmetic packaging without compromising the quality and appearance of our products.

The Packaging Company (TPC) is a leading manufacturer in Cosmetic containers and Cosmetic packaging.
We offer a full line of health and beauty aids packaging, spa products packaging, pharmaceutical & nutraceutical packaging, anti-aging & skin care products packaging, hair care & styling products packaging.

The TPC advantages:

  • Over 20 years cosmetic packaging design and manufacturing expertise.
    Design facility and office in Los Angeles, California.
  • Our core products are cosmetic compacts, lipstick tubes & lip gloss tubes, single layer & sifter jars, bottles with airless pumps & dip tube pumps, cosmetic containers, cosmetic jars, cosmetic tubes, sprayers & pumps, lip & eye products, brush, nail bottles and droppers.
  • Large selection of materials: plastic, PLA, PET, PE, AS, PMMA , HDPE, SAN, ABS, paper, recycled paper, glass, metal and aluminum.
  • Custom in house design, expert cosmetic packaging consultation, tooling, prototype to production, long & short run, minimum lead time, competitive pricing and on time delivery.
  • ISO 9001:2000 projects are welcome.
  • We are happy to offer earth friendly cosmetic packaging without compromising the quality and appearance of our products.
Supplier's Site

Technical Specifications

  Packaging Company (The)
Product Category Industrial Containers
Product Number LB40-L276-7
Product Name Lipstick case
Container Type Lipstick case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details