PackLine West Pre-formed Container Filling, Sealing And Capping Machine PXM

Description
Output -up to 300 cups/min The PXM is a newly developed line of the Pack Line Fully Automatic In-Line Filling and Sealing Machines and is based on digital mechanical, combined with pneumatic, assemblies. PXM machines are suitable for a wide range of liquid, paste, granulated and powdered products, including multi-component mixes. They can be used for dairy products salads and dressings, sweet desserts, dry soups, frozen dishes, cosmetics and much more. The main advantage of PXM line is its extreme flexibility. Each machine is designed in full compliance with the product, its container and sealing style. Depended on the output required, the machine is designed for up to six lines, and has a capacity of eight fillers for liquid, paste, dry or powdered products. The fillers can be fitted for a CIP cleaning system. Pre-cut lids or membrane, cut from the roll, can be combined with a plastic cap. The PLC control system regulates the function of the machine as a whole or through its individual components. The adjustment of the machine to different sizes is fast and easy.
Description
Output -up to 300 cups/min The PXM is a newly developed line of the Pack Line Fully Automatic In-Line Filling and Sealing Machines and is based on digital mechanical, combined with pneumatic, assemblies. PXM machines are suitable for a wide range of liquid, paste, granulated and powdered products, including multi-component mixes. They can be used for dairy products salads and dressings, sweet desserts, dry soups, frozen dishes, cosmetics and much more. The main advantage of PXM line is its extreme flexibility. Each machine is designed in full compliance with the product, its container and sealing style. Depended on the output required, the machine is designed for up to six lines, and has a capacity of eight fillers for liquid, paste, dry or powdered products. The fillers can be fitted for a CIP cleaning system. Pre-cut lids or membrane, cut from the roll, can be combined with a plastic cap. The PLC control system regulates the function of the machine as a whole or through its individual components. The adjustment of the machine to different sizes is fast and easy.

Suppliers

Company
Product
Description
Supplier Links
Pre-formed Container Filling, Sealing And Capping Machine - PXM - PackLine West
La Verne, CA, USA
Pre-formed Container Filling, Sealing And Capping Machine
PXM
Pre-formed Container Filling, Sealing And Capping Machine PXM
Output -up to 300 cups/min The PXM is a newly developed line of the Pack Line Fully Automatic In-Line Filling and Sealing Machines and is based on digital mechanical, combined with pneumatic, assemblies. PXM machines are suitable for a wide range of liquid, paste, granulated and powdered products, including multi-component mixes. They can be used for dairy products salads and dressings, sweet desserts, dry soups, frozen dishes, cosmetics and much more. The main advantage of PXM line is its extreme flexibility. Each machine is designed in full compliance with the product, its container and sealing style. Depended on the output required, the machine is designed for up to six lines, and has a capacity of eight fillers for liquid, paste, dry or powdered products. The fillers can be fitted for a CIP cleaning system. Pre-cut lids or membrane, cut from the roll, can be combined with a plastic cap. The PLC control system regulates the function of the machine as a whole or through its individual components. The adjustment of the machine to different sizes is fast and easy.

Output -up to 300 cups/min
The PXM is a newly developed line of the Pack Line Fully Automatic In-Line Filling and Sealing Machines and is based on digital mechanical, combined with pneumatic, assemblies.
PXM machines are suitable for a wide range of liquid, paste, granulated and powdered products, including multi-component mixes. They can be used for dairy products salads and dressings, sweet desserts, dry soups, frozen dishes, cosmetics and much more.
The main advantage of PXM line is its extreme flexibility.
Each machine is designed in full compliance with the product, its container and sealing style. Depended on the output required, the machine is designed for up to six lines, and has a capacity of eight fillers for liquid, paste, dry or powdered products. The fillers can be fitted for a CIP cleaning system. Pre-cut lids or membrane, cut from the roll, can be combined with a plastic cap.
The PLC control system regulates the function of the machine as a whole or through its individual components. The adjustment of the machine to different sizes is fast and easy.

Supplier's Site

Technical Specifications

  PackLine West
Product Category Packaging Machines
Product Number PXM
Product Name Pre-formed Container Filling, Sealing And Capping Machine
Machine Type Capping; Filling; Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Dual Barrel Syringe Filling System - RSD12 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBS-1/4+1/4 6
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Heat Sealers - 3296052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details