PackLine West Fully Automatic Filling, Sealing & Capping Machine PXG

Description
DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes. SPECIAL FEATURES: Exceptional versatility enables machine to fill a broad range of products. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. Computerized control system PLC. OPTIONS: Modified Atmosphere System. Residual oxygen level max. 0.3-0.4%. Extension for additional fillers or non-standard container. Set for different container size. Rotary table. Coding device. AUTOMATIC OPERATIONS INCLUDE: cups dispensing into the pocket product filling pick and place of pre-cut aluminum foil lids or membrane cut from roll stock heat sealing system code printing (can also be placed after the overcapper) pick and place of plastic overcap closure of plastic overcap ejection of finished product
Description
DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes. SPECIAL FEATURES: Exceptional versatility enables machine to fill a broad range of products. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. Computerized control system PLC. OPTIONS: Modified Atmosphere System. Residual oxygen level max. 0.3-0.4%. Extension for additional fillers or non-standard container. Set for different container size. Rotary table. Coding device. AUTOMATIC OPERATIONS INCLUDE: cups dispensing into the pocket product filling pick and place of pre-cut aluminum foil lids or membrane cut from roll stock heat sealing system code printing (can also be placed after the overcapper) pick and place of plastic overcap closure of plastic overcap ejection of finished product

Suppliers

Company
Product
Description
Supplier Links
Fully Automatic Filling, Sealing & Capping Machine - PXG - PackLine West
La Verne, CA, USA
Fully Automatic Filling, Sealing & Capping Machine
PXG
Fully Automatic Filling, Sealing & Capping Machine PXG
DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes. SPECIAL FEATURES: Exceptional versatility enables machine to fill a broad range of products. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. Computerized control system PLC. OPTIONS: Modified Atmosphere System. Residual oxygen level max. 0.3-0.4%. Extension for additional fillers or non-standard container. Set for different container size. Rotary table. Coding device. AUTOMATIC OPERATIONS INCLUDE: cups dispensing into the pocket product filling pick and place of pre-cut aluminum foil lids or membrane cut from roll stock heat sealing system code printing (can also be placed after the overcapper) pick and place of plastic overcap closure of plastic overcap ejection of finished product

DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min.
Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes.
SPECIAL FEATURES:

  • Exceptional versatility enables machine to fill a broad range of products.

All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials.

  • Computerized control system PLC.


OPTIONS:

  • Modified Atmosphere System.
  • Residual oxygen level max. 0.3-0.4%.
  • Extension for additional fillers or non-standard container.
  • Set for different container size.
  • Rotary table.
  • Coding device.
    AUTOMATIC OPERATIONS INCLUDE:
  • cups dispensing into the pocket
  • product filling
  • pick and place of pre-cut aluminum foil lids or membrane cut from roll stock
  • heat sealing system
  • code printing (can also be placed after the overcapper)
  • pick and place of plastic overcap
  • closure of plastic overcap
  • ejection of finished product
Supplier's Site

Technical Specifications

  PackLine West
Product Category Packaging Machines
Product Number PXG
Product Name Fully Automatic Filling, Sealing & Capping Machine
Machine Type Capping; Filling; Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 3295958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Semi-Automatic Chub Filling System -  - Prosys
Specs
Machine Type Filling; FillSeal; FormFillSeal
Packaging Chub Packaging
Industry Adhesives, Sealants & Greases; Industrial / General Use
View Details
Medical Band Sealers - TBS-3/8-DH-10-Validate - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details