PackLine West Stand-up Pouches Filling And Sealing Rotary Machine PDP-4

Description
Built on Digital mechanical base PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable packing for juices, dairy products, salad dressing, soups, spices, washing and hygienic detergents, etc. PDP-4 is designed on the base of the mechanical rotary platform combines with pneumatic assemblies. An important advantage of PDP line is its extreme flexibility. The machine can operate with one or two fillers for liquid, paste, dry or powdered products. The adjustment of the machine to different pouch sizes is fast and easy. SPECIAL FEATURES: The machine's best advantage is its extreme flexibility . The adjustment of the machine to different pouch sizes is fast and easy. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. . Options: Modified Atmosphere System Residual oxygen level max 0.3-0.4% Set for different pouch sizes Discharging conveyer extension. Rotary table for final assemble
Description
Built on Digital mechanical base PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable packing for juices, dairy products, salad dressing, soups, spices, washing and hygienic detergents, etc. PDP-4 is designed on the base of the mechanical rotary platform combines with pneumatic assemblies. An important advantage of PDP line is its extreme flexibility. The machine can operate with one or two fillers for liquid, paste, dry or powdered products. The adjustment of the machine to different pouch sizes is fast and easy. SPECIAL FEATURES: The machine's best advantage is its extreme flexibility . The adjustment of the machine to different pouch sizes is fast and easy. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. . Options: Modified Atmosphere System Residual oxygen level max 0.3-0.4% Set for different pouch sizes Discharging conveyer extension. Rotary table for final assemble

Suppliers

Company
Product
Description
Supplier Links
Stand-up Pouches Filling And Sealing Rotary Machine - PDP-4 - PackLine West
La Verne, CA, USA
Stand-up Pouches Filling And Sealing Rotary Machine
PDP-4
Stand-up Pouches Filling And Sealing Rotary Machine PDP-4
Built on Digital mechanical base PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line. Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life. Stand-up pouch is the most reliable packing for juices, dairy products, salad dressing, soups, spices, washing and hygienic detergents, etc. PDP-4 is designed on the base of the mechanical rotary platform combines with pneumatic assemblies. An important advantage of PDP line is its extreme flexibility. The machine can operate with one or two fillers for liquid, paste, dry or powdered products. The adjustment of the machine to different pouch sizes is fast and easy. SPECIAL FEATURES: The machine's best advantage is its extreme flexibility . The adjustment of the machine to different pouch sizes is fast and easy. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. . Options: Modified Atmosphere System Residual oxygen level max 0.3-0.4% Set for different pouch sizes Discharging conveyer extension. Rotary table for final assemble

Built on Digital mechanical base
PDP-4 is the rotary model of Pack Lines Stand-Up Pouches Filling and Sealing machines line.
Stand-up pouches are the modern packing style, which makes your product attractive and prolongs its shelf-life.
Stand-up pouch is the most reliable packing for juices, dairy products, salad dressing, soups, spices, washing and hygienic detergents, etc.
PDP-4 is designed on the base of the mechanical rotary platform combines with pneumatic assemblies.
An important advantage of PDP line is its extreme flexibility.
The machine can operate with one or two fillers for liquid, paste, dry or powdered products.
The adjustment of the machine to different pouch sizes is fast and easy.

SPECIAL FEATURES:
The machine's best advantage is its extreme flexibility .
The adjustment of the machine to different pouch sizes is fast and easy.
All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials. .
Options:
Modified Atmosphere System
Residual oxygen level max 0.3-0.4%
Set for different pouch sizes
Discharging conveyer extension.
Rotary table for final assemble

Supplier's Site

Technical Specifications

  PackLine West
Product Category Packaging Machines
Product Number PDP-4
Product Name Stand-up Pouches Filling And Sealing Rotary Machine
Machine Type Filling; Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 3296024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Inline Bottle Filling System – Intermittent Motion -  - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging BottleJar
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details