Pacific Wheel Distributors, Inc. Vision - 71 Mohave - 16 x 7

Description
Vision, 71 Mohave Sport Truck & S.U.V., Heavy Duty Truck & 4x4, Satin, Aluminum Available Sizes:, 16 x 7,
Description
Vision, 71 Mohave Sport Truck & S.U.V., Heavy Duty Truck & 4x4, Satin, Aluminum Available Sizes:, 16 x 7,

Suppliers

Company
Product
Description
Supplier Links
Vision, 71 Mohave Sport Truck & S.U.V., Heavy Duty Truck & 4x4, Satin, Aluminum Available Sizes:, 16 x 7,

Vision, 71 Mohave Sport Truck & S.U.V., Heavy Duty Truck & 4x4, Satin, Aluminum Available Sizes:, 16 x 7,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Vision - 71 Mohave - 16 x 7
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Solid Tyre special handling - 1802020 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
SR SERIES: Soft Rubber Wheels - 414SR50 - PJ Company
Specs
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
View Details