Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WHEELS
PACIFIC WHEEL DISTRIBUTORS, INC.
VELOCITY - VW015 - --
Pacific Wheel Distributors, Inc.
Velocity - VW015 -
Description
Velocity, VW015 Aluminum Available Sizes:,
Pacific Wheel Distributors, Inc.
Done
Description
Velocity, VW015 Aluminum Available Sizes:,
Suppliers
Company
Product
Description
Supplier Links
Pacific Wheel Distributors, Inc.
Reno, NV, USA
Velocity - VW015 -
Velocity - VW015 -
Velocity, VW015 Aluminum Available Sizes:,
Velocity, VW015
Aluminum Available Sizes:,
Supplier's Site
Technical Specifications
Pacific Wheel Distributors, Inc.
Product Category
Wheels
Product Number
Velocity - VW015 -
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
1.8"(O.D.), 440C Stainless / Hardened( 60-62Rc ), #3 Precision Guide Wheel
BGSCOM-3S
Specs
Wheel Type
V-grooved
Maximum Load
736 lbs (334 kg)
Wheel Diameter
1.8 inch (45.72 mm)
View Details
RS Components, Ltd.
Trolley Wheels
8371338
Specs
Wheel Type
Metal; Aluminium
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
6.89 inch (175 mm)
View Details
Irwin Car and Equipment
Standard Crane Wheel
WC-362
Specs
Wheel Type
Flanged
Wheel Diameter
36 inch (914 mm)
Wheel Width
4.88 inch (124 mm)
View Details
Gilson Company, Inc.
Floor Mounted Mixing Wheel, 230V/50Hz
SP-48RF
View Details