Pacific Wheel Distributors, Inc. Asanti - AF138 -

Description
Asanti, AF138 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.
Description
Asanti, AF138 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF138 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Asanti, AF138 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:, All Asanti's are custom built to order. Call for pricing and options.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF138 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
POM Roller -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Wheel Diameter 0.7480 to 1.18 inch (19 to 30 mm)
View Details