Pacific Wheel Distributors, Inc. Asanti - AF DA178 -

Description
Asanti, AF DA178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,
Description
Asanti, AF DA178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF DA178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Asanti, AF DA178 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF DA178 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Urethane on Iron Wheels - UI Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 400 to 9000 lbs (181 to 4082 kg)
Wheel Diameter 3.5 to 20 inch (88.9 to 508 mm)
View Details