Our flagship SGA and SGC Ozone/Oxygen Systems combine air-cooled ozone generators with onboard oxygen concentrators in a compact, wall-mountable stainless steel enclosures. In addition, the SGC Series is equipped with a self-contained onboard compressor.
| Pacific Ozone Technology, Inc. | |
|---|---|
| Product Category | Gas Generation Equipment |
| Product Number | SGA 24 |
| Product Name | SGA Series |
| Generator Type | Ozone; Oxygen |
| Technology | Floating Plate Technology |
| Features & Approvals | Integral Air or Gas Compressor (optional feature) |
| Production Rate | 60.0 g/hr (3.2 lbs/day) |