SNFA Brand / 50mm X 80mm X 16mm / Super Precision / Angular Contact Bearing / 25° Contact Angle / Triple - Back-to-back And Tand
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | EX50-7CE3TDM |
| Product Name | Super Precision Angular Contact Bearings |
| Material / Plating | Chrome Steel 100Cr6 |
| Bearing Class | ABEC-7; ABEC 7 |
| Primary Bearing Category | Angular Contact Bearing |
| Design Units | Metric |