SNFA Brand / 40mm X 68mm X 15mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Super Precision and Spindle Bearings |
| Product Number | EX40-7CE1DUL |
| Product Name | Super Precision Angular Contact Bearings |
| Material / Plating | Chrome Steel 100Cr6 |
| Bearing Class | ABEC-7; ABEC 7 |
| Primary Bearing Category | Angular Contact Bearing |
| Type | Duplex Thrust Angular |