Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THRUST BEARINGS
PACIFIC INTERNATIONAL BEARING, INC.
51112 PIB -- THRUST
Pacific International Bearing, Inc.
Thrust
51112 PIB
Description
PIB Brand / 60mm X 85mm X 17mm
Pacific International Bearing, Inc.
Done
Description
PIB Brand / 60mm X 85mm X 17mm
Suppliers
Company
Product
Description
Supplier Links
Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51112 PIB
Thrust
51112 PIB
PIB Brand / 60mm X 85mm X 17mm
PIB Brand / 60mm X 85mm X 17mm
Supplier's Site
Technical Specifications
Pacific International Bearing, Inc.
Product Category
Thrust Bearings
Product Number
51112 PIB
Product Name
Thrust
Bore
2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
A 7Z 7-075ST - Comprised of a Retainer with balls (A 7M 7-075ST) and Two(2) Washers ( A 7Y 7-075 )
A 7Z 7-075ST
Specs
Outside Diameter
1.2500 inch (31.750 mm)
Bearing / Retainer Specialty Material
Stainless Steel
View Details
RS Components, Ltd.
Ball Bearings
2058833
Specs
Type
Thrust Washer
Design Units
Metric
Bore
1.3780 inch (35.000 mm)
View Details
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps - Thrust Washers
Specs
Type
Thrust Washer
View Details
Waukesha Bearings
Tilt Pad Fluid Film Thrust Bearings
Specs
Application
Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units
Metric
Bore
1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details