PACE Soldering Iron Tip, 90Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace 1130-0020-P1

Description
SOLDERING IRON TIP, 90DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:90° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, 90DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:90° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 90Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace - 69AC1549 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 90Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace
69AC1549
Soldering Iron Tip, 90Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace 69AC1549
SOLDERING IRON TIP, 90DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:90° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

SOLDERING IRON TIP, 90DEG CHISEL, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:90° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1549
Product Name Soldering Iron Tip, 90Deg Chisel, 3.18Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
PS-90 Tips - 1121-0830-P5 - PACE
Specs
Equipment Type PS-90 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
2 suppliers
Vup Vertical Up Welder - Vup - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details