P. E. Guerin Classic Round with Knurl Door Knob: Nº 75620 75620

Description
Nº 75621 Door Knob: 2" Nº 75622 Door Knob: 2¼" Nº 75623 Door Knob: 3" Cabinetry sizes also available.
Datasheet
Description
Nº 75621 Door Knob: 2" Nº 75622 Door Knob: 2¼" Nº 75623 Door Knob: 3" Cabinetry sizes also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Round with Knurl Door Knob: Nº 75620 - 75620 - P. E. Guerin
New York, NY, USA
Classic Round with Knurl Door Knob: Nº 75620
75620
Classic Round with Knurl Door Knob: Nº 75620 75620
Nº 75621 Door Knob: 2" Nº 75622 Door Knob: 2¼" Nº 75623 Door Knob: 3" Cabinetry sizes also available.

Nº 75621 Door Knob: 2"
Nº 75622 Door Knob: 2¼"
Nº 75623 Door Knob: 3"
Cabinetry sizes also available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 75620
Product Name Classic Round with Knurl Door Knob: Nº 75620
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 33859 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Plastic Lobe Knob - SK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details