P. E. Guerin Half Round with Ogee Door Knob: Nº 75590 75590

Description
Nº 75591 Door Knob: 2" Nº 75592 Door Knob: 2¼" Nº 75593 Door Knob: 3" Cabinetry sizes also available.
Datasheet
Description
Nº 75591 Door Knob: 2" Nº 75592 Door Knob: 2¼" Nº 75593 Door Knob: 3" Cabinetry sizes also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Half Round with Ogee Door Knob: Nº 75590 - 75590 - P. E. Guerin
New York, NY, USA
Half Round with Ogee Door Knob: Nº 75590
75590
Half Round with Ogee Door Knob: Nº 75590 75590
Nº 75591 Door Knob: 2" Nº 75592 Door Knob: 2¼" Nº 75593 Door Knob: 3" Cabinetry sizes also available.

Nº 75591 Door Knob: 2"
Nº 75592 Door Knob: 2¼"
Nº 75593 Door Knob: 3"
Cabinetry sizes also available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 75590
Product Name Half Round with Ogee Door Knob: Nº 75590
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Phenolic Lobe Knobs by ELESA® - 33890 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details