P. E. Guerin Curved Edge-Mounted Pull: Nº 74880 74880

Description
Other sizes available: Nº 74882 Pull: 2 ½" projection x 3" height Nº 74883 Pull: 2 ¼" projection x 4" height Nº 74884 Pull: 2 ¼" projection x 3" height Nº 74892 Pull: 1 ¾" projection x 4" height Nº 74893 Pull: 1 ¾" projection x 3" height Nº 74894 Pull: 1 ½" projection x 2" height Nº 74895 Pull: 1 ½" projection x 1 ½" height
Datasheet
Description
Other sizes available: Nº 74882 Pull: 2 ½" projection x 3" height Nº 74883 Pull: 2 ¼" projection x 4" height Nº 74884 Pull: 2 ¼" projection x 3" height Nº 74892 Pull: 1 ¾" projection x 4" height Nº 74893 Pull: 1 ¾" projection x 3" height Nº 74894 Pull: 1 ½" projection x 2" height Nº 74895 Pull: 1 ½" projection x 1 ½" height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Edge-Mounted Pull: Nº 74880 - 74880 - P. E. Guerin
New York, NY, USA
Curved Edge-Mounted Pull: Nº 74880
74880
Curved Edge-Mounted Pull: Nº 74880 74880
Other sizes available: Nº 74882 Pull: 2 ½" projection x 3" height Nº 74883 Pull: 2 ¼" projection x 4" height Nº 74884 Pull: 2 ¼" projection x 3" height Nº 74892 Pull: 1 ¾" projection x 4" height Nº 74893 Pull: 1 ¾" projection x 3" height Nº 74894 Pull: 1 ½" projection x 2" height Nº 74895 Pull: 1 ½" projection x 1 ½" height

Other sizes available:
Nº 74882 Pull: 2 ½" projection x 3" height
Nº 74883 Pull: 2 ¼" projection x 4" height
Nº 74884 Pull: 2 ¼" projection x 3" height
Nº 74892 Pull: 1 ¾" projection x 4" height
Nº 74893 Pull: 1 ¾" projection x 3" height
Nº 74894 Pull: 1 ½" projection x 2" height
Nº 74895 Pull: 1 ½" projection x 1 ½" height

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 74880
Product Name Curved Edge-Mounted Pull: Nº 74880
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, TALL - MTH-T450 - MTH-T450 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details
Oval Aluminum Handle - 547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Handles - HM1323-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details