Jergens Aluminum and Malleable Speed Handle part number 40304 is a 6-inch handwheel made from 319 aluminum or malleable ASTM A47, GR32510, with a mill finish and a 1/2-13 thread, designed for fast spin locking applications such as clamping tank covers or locking lids. It has a blank hole, a head width of 1.5 inches, and dimensions of 1.5 inches in length, 1.5 inches in width, and 0.5 inches in height. The "D" dimension, based on machined castings, is 1.5 inches and may be slightly greater on blanks. 3D solid models are available online.
Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 40304 |
| Product Name | Aluminum and Malleable Speed Handles |
| Colors / Finishes Available | Mill |