P. E. Guerin White China Knob: Nº 74780 74780

Description
White China Knob: Nº 74780
Datasheet
Description
White China Knob: Nº 74780
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White China Knob: Nº 74780 - 74780 - P. E. Guerin
New York, NY, USA
White China Knob: Nº 74780
74780
White China Knob: Nº 74780 74780
White China Knob: Nº 74780

White China Knob: Nº 74780

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 74780
Product Name White China Knob: Nº 74780
Unlock Full Specs
to access all available technical data

Similar Products

Red Delrin, M8 Tee Knobs Head Thumb Screw - A 9M41MR8398939 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Red Delrin
Screw Thread Specifications M8
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Switch Knobs - 1437623-3 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details