P. E. Guerin Modern Knob: Nº 74550 74550

Description
Other sizes available: Nº 74551 Modern Knob: 1"
Datasheet
Description
Other sizes available: Nº 74551 Modern Knob: 1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Knob: Nº 74550 - 74550 - P. E. Guerin
New York, NY, USA
Modern Knob: Nº 74550
74550
Modern Knob: Nº 74550 74550
Other sizes available: Nº 74551 Modern Knob: 1"

Other sizes available:
Nº 74551 Modern Knob: 1"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 74550
Product Name Modern Knob: Nº 74550
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Red Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
ALUMINUM KNOB - A-862 - A-862 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Knobs - PKJ70B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details