P. E. Guerin Campaign Recessed Flush Pull: Nº 73910 73910

Description
Nº 70920 Recessed Flush Pull: 4" x 1 ¾" Pulls are available in any finish.
Datasheet
Description
Nº 70920 Recessed Flush Pull: 4" x 1 ¾" Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Campaign Recessed Flush Pull: Nº 73910 - 73910 - P. E. Guerin
New York, NY, USA
Campaign Recessed Flush Pull: Nº 73910
73910
Campaign Recessed Flush Pull: Nº 73910 73910
Nº 70920 Recessed Flush Pull: 4" x 1 ¾" Pulls are available in any finish.

Nº 70920 Recessed Flush Pull: 4" x 1 ¾"
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73910
Product Name Campaign Recessed Flush Pull: Nº 73910
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2187727 - RS Components, Ltd.
Specs
Handle Type Mop
Colors / Finishes Available Red
Material Description Aluminium
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Cam Levers External Thread - 40023 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details