P. E. Guerin Modern Pull: Nº 73430 73430

Description
Nº 73431 Pull: 4 ½" x 1" Nº 73432 Pull: 3 ½" x 1" Nº 73433 Pull: 2 ½" x 1" Nº 73434 Pull: 2" x 1" Pulls are available in any finish. Can be used horizontally or vertically. May also be used as a sash lift.
Datasheet
Description
Nº 73431 Pull: 4 ½" x 1" Nº 73432 Pull: 3 ½" x 1" Nº 73433 Pull: 2 ½" x 1" Nº 73434 Pull: 2" x 1" Pulls are available in any finish. Can be used horizontally or vertically. May also be used as a sash lift.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 73430 - 73430 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 73430
73430
Modern Pull: Nº 73430 73430
Nº 73431 Pull: 4 ½" x 1" Nº 73432 Pull: 3 ½" x 1" Nº 73433 Pull: 2 ½" x 1" Nº 73434 Pull: 2" x 1" Pulls are available in any finish. Can be used horizontally or vertically. May also be used as a sash lift.

Nº 73431 Pull: 4 ½" x 1"
Nº 73432 Pull: 3 ½" x 1"
Nº 73433 Pull: 2 ½" x 1"
Nº 73434 Pull: 2" x 1"
Pulls are available in any finish. Can be used horizontally or vertically. May also be used as a sash lift.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73430
Product Name Modern Pull: Nº 73430
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1959638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Steel
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details