P. E. Guerin Modern Pull: Nº 73410 73410

Description
Nº 73411 Pull: 5 ⅜" x ⅜" Nº 73412 Pull: 4 ⅜" x ⅜" Nº 73213 Pull: 3 ⅞" x ⅜" Nº 73414 Pull: 3 ⅜" x ⅜" Nº 73415 Pull: 3 ⅛" x ⅜" Nº 73416 Pull: 2 ⅞" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 73411 Pull: 5 ⅜" x ⅜" Nº 73412 Pull: 4 ⅜" x ⅜" Nº 73213 Pull: 3 ⅞" x ⅜" Nº 73414 Pull: 3 ⅜" x ⅜" Nº 73415 Pull: 3 ⅛" x ⅜" Nº 73416 Pull: 2 ⅞" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 73410 - 73410 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 73410
73410
Modern Pull: Nº 73410 73410
Nº 73411 Pull: 5 ⅜" x ⅜" Nº 73412 Pull: 4 ⅜" x ⅜" Nº 73213 Pull: 3 ⅞" x ⅜" Nº 73414 Pull: 3 ⅜" x ⅜" Nº 73415 Pull: 3 ⅛" x ⅜" Nº 73416 Pull: 2 ⅞" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 73411 Pull: 5 ⅜" x ⅜"
Nº 73412 Pull: 4 ⅜" x ⅜"
Nº 73213 Pull: 3 ⅞" x ⅜"
Nº 73414 Pull: 3 ⅜" x ⅜"
Nº 73415 Pull: 3 ⅛" x ⅜"
Nº 73416 Pull: 2 ⅞" x ⅜"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73410
Product Name Modern Pull: Nº 73410
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Brass Edge Pull - SNB-95/AB - SNB-95/AB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Antique Brass
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7143 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - HM1317-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers