P. E. Guerin Simple Cabinet Knob: Nº 73290 73290

Description
Nº 73291 Knob: 1 ¼" Nº 73292 Knob: 1" Nº 73293 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 73291 Knob: 1 ¼" Nº 73292 Knob: 1" Nº 73293 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Cabinet Knob: Nº 73290 - 73290 - P. E. Guerin
New York, NY, USA
Simple Cabinet Knob: Nº 73290
73290
Simple Cabinet Knob: Nº 73290 73290
Nº 73291 Knob: 1 ¼" Nº 73292 Knob: 1" Nº 73293 Knob: ¾" Cabinet knobs are available in any finish.

Nº 73291 Knob: 1 ¼"
Nº 73292 Knob: 1"
Nº 73293 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73290
Product Name Simple Cabinet Knob: Nº 73290
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Plastic 4-Prong Knob with Extended Prong - 32265 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Capped Ball Knob (Self-locking) - TG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black
Features Locking/Latching
View Details