P. E. Guerin Provincial Steel Rosette for Knob: Nº 73221 73221

Description
Provincial Steel Rosette for Knob: Nº 73221
Datasheet
Description
Provincial Steel Rosette for Knob: Nº 73221
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Provincial Steel Rosette for Knob: Nº 73221 - 73221 - P. E. Guerin
New York, NY, USA
Provincial Steel Rosette for Knob: Nº 73221
73221
Provincial Steel Rosette for Knob: Nº 73221 73221
Provincial Steel Rosette for Knob: Nº 73221

Provincial Steel Rosette for Knob: Nº 73221

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73221
Product Name Provincial Steel Rosette for Knob: Nº 73221
Unlock Full Specs
to access all available technical data

Similar Products

Black Delrin, M3 Knurled Knobs Head Thumb Screw - A 9M41MB8398928 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knobs
Material Description Black Delrin
Screw Thread Specifications M3
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Knobs - KFS400B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
3 suppliers