P. E. Guerin Provincial Steel Knob: Nº 72690 72690

Description
Nº 72691 Knob : 1" Nº 72692 Knob : ⅞" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 72691 Knob : 1" Nº 72692 Knob : ⅞" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Provincial Steel Knob: Nº 72690 - 72690 - P. E. Guerin
New York, NY, USA
Provincial Steel Knob: Nº 72690
72690
Provincial Steel Knob: Nº 72690 72690
Nº 72691 Knob : 1" Nº 72692 Knob : ⅞" Cabinet knobs are available in any finish.

Nº 72691 Knob : 1"
Nº 72692 Knob : ⅞"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 72690
Product Name Provincial Steel Knob: Nº 72690
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Plastic Fluted Grip Knobs by ELESA® - 34263 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Plastic Three-prong Knob - TAK-N - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details