P. E. Guerin Modern Pull: Nº 72630 72630

Description
Nº 72631 Pull: 4 x ½" Nº 72632 Pull: 3 ½" x ½" Nº 72633 Pull: 2 ½" x ½" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 72631 Pull: 4 x ½" Nº 72632 Pull: 3 ½" x ½" Nº 72633 Pull: 2 ½" x ½" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 72630 - 72630 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 72630
72630
Modern Pull: Nº 72630 72630
Nº 72631 Pull: 4 x ½" Nº 72632 Pull: 3 ½" x ½" Nº 72633 Pull: 2 ½" x ½" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 72631 Pull: 4 x ½"
Nº 72632 Pull: 3 ½" x ½"
Nº 72633 Pull: 2 ½" x ½"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72630
Product Name Modern Pull: Nº 72630
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
EDGE PULL - DSI-370-96 - DSI-370-96 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7151 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Handles - 164-1427E1BK-1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers