P. E. Guerin Empire Knob: Nº 72410 72410

Description
Nº 72411 Knob: 1 ½" Nº 72412 Knob: 1 ¼" Nº 72413 Knob: 1" Nº 72414 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 72411 Knob: 1 ½" Nº 72412 Knob: 1 ¼" Nº 72413 Knob: 1" Nº 72414 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empire Knob: Nº 72410 - 72410 - P. E. Guerin
New York, NY, USA
Empire Knob: Nº 72410
72410
Empire Knob: Nº 72410 72410
Nº 72411 Knob: 1 ½" Nº 72412 Knob: 1 ¼" Nº 72413 Knob: 1" Nº 72414 Knob: ¾" Cabinet knobs are available in any finish.

Nº 72411 Knob: 1 ½"
Nº 72412 Knob: 1 ¼"
Nº 72413 Knob: 1"
Nº 72414 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 72410
Product Name Empire Knob: Nº 72410
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tapered Knob - OVG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
Material Description Phenolic Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers