P. E. Guerin Modern Pull: Nº 72402 72402

Description
Nº 72403 Pull: 3 ¾" x ⅝" Nº 72404 Pull: 3 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 72403 Pull: 3 ¾" x ⅝" Nº 72404 Pull: 3 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 72402 - 72402 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 72402
72402
Modern Pull: Nº 72402 72402
Nº 72403 Pull: 3 ¾" x ⅝" Nº 72404 Pull: 3 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 72403 Pull: 3 ¾" x ⅝"
Nº 72404 Pull: 3 ¼" x ⅝"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72402
Product Name Modern Pull: Nº 72402
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 1481H-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Carrying Handles - 237485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Material Description Steel
Height 1.65 inches (42 mm)
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details