Jergens, Inc. Single Handle Locking Levers 28906

Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet
Description
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Handle Locking Levers - 28906 - Jergens, Inc.
Cleveland, OH, United States
Single Handle Locking Levers
28906
Single Handle Locking Levers 28906
Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm

Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Zinc Plate
  • Thread: Class 2B-UNC for Inch, Class 6h for Metric
  • Handles: Copper Brazed into the Hubs
  • Ream:
    • Inch: +0.001", -0.000"
    • Metric: +0.025mm, -0.000mm
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28906
Product Name Single Handle Locking Levers
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Adjustable Handles by ELESA® - 32425 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Ergostyle® Adjustable Handles by ELESA® - 34403 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details
Aluminum Balanced Crank Handles - 11303 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details