P. E. Guerin Modern Cabinet Knob: Nº 72230 72230

Description
Nº 72231 Knob: 1 ⅛" Nº 72232 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 72231 Knob: 1 ⅛" Nº 72232 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Cabinet Knob: Nº 72230 - 72230 - P. E. Guerin
New York, NY, USA
Modern Cabinet Knob: Nº 72230
72230
Modern Cabinet Knob: Nº 72230 72230
Nº 72231 Knob: 1 ⅛" Nº 72232 Knob: ¾" Cabinet knobs are available in any finish.

Nº 72231 Knob: 1 ⅛"
Nº 72232 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 72230
Product Name Modern Cabinet Knob: Nº 72230
Unlock Full Specs
to access all available technical data

Similar Products

Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Ergostyle Soft-touch Ball Knob - ERBG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
View Details