P. E. Guerin Louis XVI Tassel Pull: Nº 72180 72180

Description
This pull is handed; please specify right or left hand when ordering. Pulls are available in any finish.
Datasheet
Description
This pull is handed; please specify right or left hand when ordering. Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Tassel Pull: Nº 72180 - 72180 - P. E. Guerin
New York, NY, USA
Louis XVI Tassel Pull: Nº 72180
72180
Louis XVI Tassel Pull: Nº 72180 72180
This pull is handed; please specify right or left hand when ordering. Pulls are available in any finish.

This pull is handed; please specify right or left hand when ordering. Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72180
Product Name Louis XVI Tassel Pull: Nº 72180
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Metal One-Piece Pull Handles - SUG-28 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 9118 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2565562 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.3 inches (33 mm)
Handle Length 0.3937 inches (10 mm)
View Details
2 suppliers