P. E. Guerin Bamboo Pull: Nº 72040 72040

Description
Nº 72041 Pull: 4 ¾" x ⅞" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 72041 Pull: 4 ¾" x ⅞" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bamboo Pull: Nº 72040 - 72040 - P. E. Guerin
New York, NY, USA
Bamboo Pull: Nº 72040
72040
Bamboo Pull: Nº 72040 72040
Nº 72041 Pull: 4 ¾" x ⅞" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 72041 Pull: 4 ¾" x ⅞"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72040
Product Name Bamboo Pull: Nº 72040
Unlock Full Specs
to access all available technical data

Similar Products

4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
STAINLESS STEEL FLUSH PULL - ES-611/IT - ES-611/IT - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 480 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
2 suppliers
Handles - 1427J-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details