P. E. Guerin Louis XVI Cabinet Knob: Nº 72030 72030

Description
Nº 72031 Knob: 1 ½" Nº 72032 Knob: 1 ¼" Nº 72033 Knob: 1" Nº 72034 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 72031 Knob: 1 ½" Nº 72032 Knob: 1 ¼" Nº 72033 Knob: 1" Nº 72034 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Cabinet Knob: Nº 72030 - 72030 - P. E. Guerin
New York, NY, USA
Louis XVI Cabinet Knob: Nº 72030
72030
Louis XVI Cabinet Knob: Nº 72030 72030
Nº 72031 Knob: 1 ½" Nº 72032 Knob: 1 ¼" Nº 72033 Knob: 1" Nº 72034 Knob: ¾" Cabinet knobs are available in any finish.

Nº 72031 Knob: 1 ½"
Nº 72032 Knob: 1 ¼"
Nº 72033 Knob: 1"
Nº 72034 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 72030
Product Name Louis XVI Cabinet Knob: Nº 72030
Unlock Full Specs
to access all available technical data

Similar Products

Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Indicator Knob - INK - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Insert: Brass
Features Indicator / Pointer
Knob Material Plastic
View Details