P. E. Guerin Louis XVI Pull: Nº 71860 71860

Description
Nº 71870 Pull: 6 ½" x 2 ¼" Pulls are available in any finish.
Datasheet
Description
Nº 71870 Pull: 6 ½" x 2 ¼" Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Pull: Nº 71860 - 71860 - P. E. Guerin
New York, NY, USA
Louis XVI Pull: Nº 71860
71860
Louis XVI Pull: Nº 71860 71860
Nº 71870 Pull: 6 ½" x 2 ¼" Pulls are available in any finish.

Nº 71870 Pull: 6 ½" x 2 ¼"
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71860
Product Name Louis XVI Pull: Nº 71860
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
LARGE ALUMINUM HANDLE - SOR-400/BL - SOR-400/BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
View Details
Round Brass Instrumentation Handle - 7150 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
2 suppliers
Handle - 95842845 - Radwell International
Hammond Manufacturing Company Inc.
View Details