P. E. Guerin Louis XVI Pull: Nº 71820 71820

Description
Nº 71830 Pull: 4 ¾" x ⅝" Nº 71840 Pull: 4 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 71830 Pull: 4 ¾" x ⅝" Nº 71840 Pull: 4 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Pull: Nº 71820 - 71820 - P. E. Guerin
New York, NY, USA
Louis XVI Pull: Nº 71820
71820
Louis XVI Pull: Nº 71820 71820
Nº 71830 Pull: 4 ¾" x ⅝" Nº 71840 Pull: 4 ¼" x ⅝" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 71830 Pull: 4 ¾" x ⅝"
Nº 71840 Pull: 4 ¼" x ⅝"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71820
Product Name Louis XVI Pull: Nº 71820
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
STAINLESS STEEL HANDLE - 27160-S - 27160-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 482 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - HM1327-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw, Bolt
View Details