Jergens, Inc. Metal Adjustable Handles 40501

Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle, part number 40501, is constructed from die-cast zinc with a black satin powder-coated finish. It features tapped holes for easy installation and is designed for adjustable clamping or tightening controls within limited operating angles. The handle allows for position adjustment by pulling up to disengage the teeth from the locking mechanism, enabling rotation to the desired position. Upon release, the handle secures the selected position. This product is suitable for applications requiring frequent adjustments and is compatible with both steel and stainless steel components.

Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle, part number 40501, is constructed from die-cast zinc with a black satin powder-coated finish. It features tapped holes for easy installation and is designed for adjustable clamping or tightening controls within limited operating angles. The handle allows for position adjustment by pulling up to disengage the teeth from the locking mechanism, enabling rotation to the desired position. Upon release, the handle secures the selected position. This product is suitable for applications requiring frequent adjustments and is compatible with both steel and stainless steel components.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles - 40501 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles
40501
Metal Adjustable Handles 40501
Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish: Powder-Coated Handle Color: Black Satin Finish Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish: Powder-Coated
  • Handle Color: Black Satin Finish
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40501
Product Name Metal Adjustable Handles
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34328 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Aluminum Revolving and Solid Handles - 21903 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
2 suppliers
Cam Levers External Thread - 40032 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Cam Levers Adjustable External Thread - 40115 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details