P. E. Guerin Louis XVI Pineapple Pull: Nº 71450 71450

Description
Nº 71451 Pull: 1 ⅜" x 12 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Nº 71451 Pull: 1 ⅜" x 12 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Pineapple Pull: Nº 71450 - 71450 - P. E. Guerin
New York, NY, USA
Louis XVI Pineapple Pull: Nº 71450
71450
Louis XVI Pineapple Pull: Nº 71450 71450
Nº 71451 Pull: 1 ⅜" x 12 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Nº 71451 Pull: 1 ⅜" x 12 ½"
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71450
Product Name Louis XVI Pineapple Pull: Nº 71450
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
SUS HANDLE - 1653-S - 1653-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers
Handles - HM1288-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details