Jergens, Inc. Plastic Cranks with Revolving Handle by ELESA® 33654

Description
Jergens Plastic Crank with Revolving Handles by ELESA® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of different industries. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Black Matte Hub: Black Oxide Steel, blind hole Ribbed structure for heavy-duty applications Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Crank with Revolving Handles by ELESA® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of different industries. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Black Matte Hub: Black Oxide Steel, blind hole Ribbed structure for heavy-duty applications Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Cranks with Revolving Handle by ELESA® - 33654 - Jergens, Inc.
Cleveland, OH, United States
Plastic Cranks with Revolving Handle by ELESA®
33654
Plastic Cranks with Revolving Handle by ELESA® 33654
Jergens Plastic Crank with Revolving Handles by ELESA® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of different industries. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Black Matte Hub: Black Oxide Steel, blind hole Ribbed structure for heavy-duty applications Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Crank with Revolving Handles by ELESA® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a variety of different industries.
Features, Benefits, & Product Specifications:

  • Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Finish: Black Matte
  • Hub: Black Oxide Steel, blind hole
  • Ribbed structure for heavy-duty applications
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33654
Product Name Plastic Cranks with Revolving Handle by ELESA®
Handle Type Crank
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22000 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 10-24
View Details
Plastic Cam Levers Adjustable External Thread - 40262 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34378 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34305 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details