P. E. Guerin Louis XV Pull: Nº 71190 71190

Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Pull: Nº 71190 - 71190 - P. E. Guerin
New York, NY, USA
Louis XV Pull: Nº 71190
71190
Louis XV Pull: Nº 71190 71190
Pulls are available in any finish. Can be used horizontally or vertically.

Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71190
Product Name Louis XV Pull: Nº 71190
Unlock Full Specs
to access all available technical data

Similar Products

4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
STAINLESS EDGE PULL BLACK - SN-70/BL - SN-70/BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7143 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers