P. E. Guerin Louis XV Pull: Nº 71180 71180

Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Pull: Nº 71180 - 71180 - P. E. Guerin
New York, NY, USA
Louis XV Pull: Nº 71180
71180
Louis XV Pull: Nº 71180 71180
Pulls are available in any finish. Can be used horizontally or vertically.

Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71180
Product Name Louis XV Pull: Nº 71180
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
STAINLESS STEEL HANDLE - 27192-S - 27192-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 482 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2558123 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 0.9843 inches (25 mm)
Handle Length 0.1969 inches (5 mm)
View Details
2 suppliers