P. E. Guerin Louis XV Door Knob: Nº 70870 70870

Description
Louis XV Door Knob: Nº 70870
Datasheet
Description
Louis XV Door Knob: Nº 70870
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Door Knob: Nº 70870 - 70870 - P. E. Guerin
New York, NY, USA
Louis XV Door Knob: Nº 70870
70870
Louis XV Door Knob: Nº 70870 70870
Louis XV Door Knob: Nº 70870

Louis XV Door Knob: Nº 70870

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70870
Product Name Louis XV Door Knob: Nº 70870
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Acetal, #10 Tee Knobs For Thumb Screw - A 9M41-Y8398923 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Yellow Acetal
Screw Thread Specifications #10
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Knobs - 450-1700-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers