P. E. Guerin Melon Door Knob: Nº 70690 70690

Description
Nº 70691 Door Knob: 2 ¼" Nº 70692 Door Knob: 2"
Datasheet
Description
Nº 70691 Door Knob: 2 ¼" Nº 70692 Door Knob: 2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melon Door Knob: Nº 70690 - 70690 - P. E. Guerin
New York, NY, USA
Melon Door Knob: Nº 70690
70690
Melon Door Knob: Nº 70690 70690
Nº 70691 Door Knob: 2 ¼" Nº 70692 Door Knob: 2"

Nº 70691 Door Knob: 2 ¼"
Nº 70692 Door Knob: 2"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70690
Product Name Melon Door Knob: Nº 70690
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Plastic Fluted Knobs - 32321 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Dial Indicator Knurled Knob - D38 - Imao-Fixtureworks
Specs
Features Indicator / Pointer; Knurled
Knob Material Metal
Material Description Knob: Aluminum; Window: Acrylic Plastic; Dial: Aluminum (A1050P)
View Details