P. E. Guerin Louis XVI Cabinet Knob: Nº 70450 70450

Description
Nº 70451 Knob: 1 ½" Nº 70452 Knob: 1 ¼" Nº 70453 Knob: 1" Nº 70454 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70451 Knob: 1 ½" Nº 70452 Knob: 1 ¼" Nº 70453 Knob: 1" Nº 70454 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Cabinet Knob: Nº 70450 - 70450 - P. E. Guerin
New York, NY, USA
Louis XVI Cabinet Knob: Nº 70450
70450
Louis XVI Cabinet Knob: Nº 70450 70450
Nº 70451 Knob: 1 ½" Nº 70452 Knob: 1 ¼" Nº 70453 Knob: 1" Nº 70454 Knob: ¾" Cabinet knobs are available in any finish.

Nº 70451 Knob: 1 ½"
Nº 70452 Knob: 1 ¼"
Nº 70453 Knob: 1"
Nº 70454 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70450
Product Name Louis XVI Cabinet Knob: Nº 70450
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8518 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Knobs - 450-1727-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details