P. E. Guerin Melon Cabinet Knob: Nº 70250 70250

Description
Nº 70251 Knob: 1 ¼" Nº 70252 Knob: 1" Nº 70253 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70251 Knob: 1 ¼" Nº 70252 Knob: 1" Nº 70253 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melon Cabinet Knob: Nº 70250 - 70250 - P. E. Guerin
New York, NY, USA
Melon Cabinet Knob: Nº 70250
70250
Melon Cabinet Knob: Nº 70250 70250
Nº 70251 Knob: 1 ¼" Nº 70252 Knob: 1" Nº 70253 Knob: ¾" Cabinet knobs are available in any finish.

Nº 70251 Knob: 1 ¼"
Nº 70252 Knob: 1"
Nº 70253 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70250
Product Name Melon Cabinet Knob: Nº 70250
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
PUSH KNOB LATCH - PKL-08/BN - PKL-08/BN - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Black Nickel
Knob Material Plastic
View Details
Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Knobs - 450-1719-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
3 suppliers