Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
KNOBS (INDUSTRIAL)
P. E. GUERIN
70140 -- LOUIS XVI DOORKNOB: Nº 70140
P. E. Guerin
Louis XVI Doorknob: Nº 70140
70140
Description
Louis XVI Doorknob: Nº 70140
P. E. Guerin
Done
Datasheet
Description
Louis XVI Doorknob: Nº 70140
Datasheet
Suppliers
Company
Product
Description
Supplier Links
P. E. Guerin
New York, NY, USA
Louis XVI Doorknob: Nº 70140
70140
Louis XVI Doorknob: Nº 70140
70140
Louis XVI Doorknob: Nº 70140
Louis XVI Doorknob: Nº 70140
Supplier's Site
Datasheet
Technical Specifications
P. E. Guerin
Product Category
Knobs (industrial)
Product Number
70140
Product Name
Louis XVI Doorknob: Nº 70140
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Gray Acetal, 3/8 Tee Knobs For Thumb Screw
A 9M41-G8398926
Specs
Knob Type
Thumbscrew; Tee Knob
Material Description
Gray Acetal
Screw Thread Specifications
3/8
View Details
Sugatsune America, Inc.
ALUMINUM KNOB (BLACK) - A-864-BL
A-864-BL
Specs
Diameter / Width
1.38 inches (34.92 mm)
Height
1.38 inches (35 mm)
View Details
Keystone Electronics Corp.
Instrumentation Knob
8560
Specs
Knob Material
Plastic
Diameter / Width
0.2500 inches (6.35 mm)
View Details
2
suppliers
TE Connectivity
Switch Knobs
6-1437622-6
View Details