Jergens, Inc. Plastic T-Handle Knobs by ELESA® 33715

Description
Jergens Plastic T-Handle Knobs by ELESA® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and doors. Features, Benefits, & Product Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish: Black Matte Insert: Brass Insert with Threaded Blind Hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Description
Jergens Plastic T-Handle Knobs by ELESA® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and doors. Features, Benefits, & Product Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish: Black Matte Insert: Brass Insert with Threaded Blind Hole Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic T-Handle Knob, part number 33715, is constructed from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. It features a black matte finish and includes a brass insert with a threaded blind hole for secure attachment. This knob is designed for heavy-duty clamping and push/pull applications, making it suitable for use in environments where frequent access is required, such as cabinet doors and access panel latches. With a maximum tensile strength of 1,795 lbs, it is ideal for high torque applications. The knob's textured grip enhances user handling, ensuring effective operation in various settings.

Datasheet Summary
Powered by GS/AI

The Plastic T-Handle Knob, part number 33715, is constructed from glass-fibre reinforced technopolymer, providing durability and resistance to solvents, oils, greases, and other chemical agents. It features a black matte finish and includes a brass insert with a threaded blind hole for secure attachment. This knob is designed for heavy-duty clamping and push/pull applications, making it suitable for use in environments where frequent access is required, such as cabinet doors and access panel latches. With a maximum tensile strength of 1,795 lbs, it is ideal for high torque applications. The knob's textured grip enhances user handling, ensuring effective operation in various settings.

Suppliers

Company
Product
Description
Supplier Links
Plastic T-Handle Knobs by ELESA® - 33715 - Jergens, Inc.
Cleveland, OH, United States
Plastic T-Handle Knobs by ELESA®
33715
Plastic T-Handle Knobs by ELESA® 33715
Jergens Plastic T-Handle Knobs by ELESA® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and doors. Features, Benefits, & Product Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish: Black Matte Insert: Brass Insert with Threaded Blind Hole Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic T-Handle Knobs by ELESA® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and doors.
Features, Benefits, & Product Specifications:

  • Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Knob Finish: Black Matte
  • Insert: Brass Insert with Threaded Blind Hole
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 33715
Product Name Plastic T-Handle Knobs by ELESA®
Knob Type Two Arms / Lobes (T-bar Knob)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fluted Grip Knobs by ELESA® - 34261 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Soft Touch Ball Knobs - 31332 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Quick Lock Hand Knobs - 33901 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated
Features Key Lock
Knob Material Metal
View Details
Plastic Knurled Knobs by ELESA® - 33808 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details