P. E. Guerin Adam Door Knob: Nº 2299 Door Knob 2299

Description
Adam Door Knob: Nº 2299 Door Knob
Datasheet
Description
Adam Door Knob: Nº 2299 Door Knob
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adam Door Knob: Nº 2299 Door Knob - 2299 - P. E. Guerin
New York, NY, USA
Adam Door Knob: Nº 2299 Door Knob
2299
Adam Door Knob: Nº 2299 Door Knob 2299
Adam Door Knob: Nº 2299 Door Knob

Adam Door Knob: Nº 2299 Door Knob

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 2299
Product Name Adam Door Knob: Nº 2299 Door Knob
Unlock Full Specs
to access all available technical data

Similar Products

Red Delrin, M3 Knurled Knobs Head Thumb Screw - A 9M41MR8398928 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knobs
Material Description Red Delrin
Screw Thread Specifications M3
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers