RS Components, Ltd. 1232430

Description
RS Pro 22 mm stainless steel LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from a stainless steel bezel, offering a hard-wearing and sturdy product. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Applications include all types of industrial automation but are especially suited for catering, food processing, transportation, marine, materials handling, and barrier controls. Features and Benefits. Chamfer low profile bezel. Marine grade 316L stainless steel. Full epoxy sealing. Daylight readable. Crisp super bright LED indication for instant status recognition. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 220 V ac Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Metallic (Stainless Steel)
Request a Quote
Description
RS Pro 22 mm stainless steel LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from a stainless steel bezel, offering a hard-wearing and sturdy product. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Applications include all types of industrial automation but are especially suited for catering, food processing, transportation, marine, materials handling, and barrier controls. Features and Benefits. Chamfer low profile bezel. Marine grade 316L stainless steel. Full epoxy sealing. Daylight readable. Crisp super bright LED indication for instant status recognition. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 220 V ac Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Metallic (Stainless Steel)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1232430 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro 22 mm stainless steel LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from a stainless steel bezel, offering a hard-wearing and sturdy product. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Applications include all types of industrial automation but are especially suited for catering, food processing, transportation, marine, materials handling, and barrier controls. Features and Benefits. Chamfer low profile bezel. Marine grade 316L stainless steel. Full epoxy sealing. Daylight readable. Crisp super bright LED indication for instant status recognition. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available. Voltage Rating = 220 V ac Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 24.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Flush Bezel Colour = Metallic (Stainless Steel)

RS Pro 22 mm stainless steel LED indicators offer premium performance & design to your installation without the price. The range comes equipped with matching body & lens within keeping of the look of the indicator. Constructed from a stainless steel bezel, offering a hard-wearing and sturdy product. The range can be used within both internal & external applications thanks to an IP67 rating, and will offer a reliable longterm installation in various installation environments. Applications include all types of industrial automation but are especially suited for catering, food processing, transportation, marine, materials handling, and barrier controls.
Features and Benefits. Chamfer low profile bezel. Marine grade 316L stainless steel. Full epoxy sealing. Daylight readable. Crisp super bright LED indication for instant status recognition. Available in a wide variety of colours. AC & DC options available. Frontal sealing & epoxy fully sealed units available.
Voltage Rating = 220 V ac
Light Output Colour = Green
Mounting Hole Size = 22mm
Lamp Size = 18 mm
Length = 24.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Flush
Bezel Colour = Metallic (Stainless Steel)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 1232430
Unlock Full Specs
to access all available technical data

Similar Products

 - 203644 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329157 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345552 - RS Components, Ltd.
RS Components, Ltd.
View Details