Oxley, Inc. Terminal, Pin, Snale; No. Of Contacts Oxley SN/040/LT/BA SILVER

Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Snale; No. Of Contacts Oxley - 11N6014 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Snale; No. Of Contacts Oxley
11N6014
Terminal, Pin, Snale; No. Of Contacts Oxley 11N6014
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6014
Product Name Terminal, Pin, Snale; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers